Alpha Wire Hook-Up Wire, 22Awg, Yellow, 305M; Jacket Material Alpha Wire 2922 YL001

Description
HOOK-UP WIRE, 22AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Yellow, 305M; Jacket Material Alpha Wire - 22AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Yellow, 305M; Jacket Material Alpha Wire
22AC3419
Hook-Up Wire, 22Awg, Yellow, 305M; Jacket Material Alpha Wire 22AC3419
HOOK-UP WIRE, 22AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, YELLOW, 305M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3419
Product Name Hook-Up Wire, 22Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details