Alpha Wire Hook-Up Wire, 22Awg, Red, 30.5M; Jacket Material Alpha Wire 2922 RD005

Description
HOOK-UP WIRE, 22AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Red, 30.5M; Jacket Material Alpha Wire - 22AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Red, 30.5M; Jacket Material Alpha Wire
22AC3412
Hook-Up Wire, 22Awg, Red, 30.5M; Jacket Material Alpha Wire 22AC3412
HOOK-UP WIRE, 22AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, RED, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3412
Product Name Hook-Up Wire, 22Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6094A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details