Alpha Wire Hook-Up Wire, 22Awg, Red, 305M; Jacket Material Alpha Wire 2922 RD001

Description
HOOK-UP WIRE, 22AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Red, 305M; Jacket Material Alpha Wire - 22AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Red, 305M; Jacket Material Alpha Wire
22AC3411
Hook-Up Wire, 22Awg, Red, 305M; Jacket Material Alpha Wire 22AC3411
HOOK-UP WIRE, 22AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, RED, 305M; Jacket Material:Fluoropolymer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3411
Product Name Hook-Up Wire, 22Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details