Alpha Wire Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire 2922 BR005

Description
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire - 22AC3406 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire
22AC3406
Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire 22AC3406
HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, BROWN, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3406
Product Name Hook-Up Wire, 22Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details