Alpha Wire Hook-Up Wire, 22Awg, Blue, 305M; Jacket Material Alpha Wire 2922 BL001

Description
HOOK-UP WIRE, 22AWG, BLUE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, BLUE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Blue, 305M; Jacket Material Alpha Wire - 22AC3403 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Blue, 305M; Jacket Material Alpha Wire
22AC3403
Hook-Up Wire, 22Awg, Blue, 305M; Jacket Material Alpha Wire 22AC3403
HOOK-UP WIRE, 22AWG, BLUE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, BLUE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3403
Product Name Hook-Up Wire, 22Awg, Blue, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details