Alpha Wire Hook-Up Wire, 22Awg, Black, 30.5M; Jacket Material Alpha Wire 2922 BK005

Description
HOOK-UP WIRE, 22AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Black, 30.5M; Jacket Material Alpha Wire - 22AC3402 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Black, 30.5M; Jacket Material Alpha Wire
22AC3402
Hook-Up Wire, 22Awg, Black, 30.5M; Jacket Material Alpha Wire 22AC3402
HOOK-UP WIRE, 22AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, BLACK, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3402
Product Name Hook-Up Wire, 22Awg, Black, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details