Alpha Wire Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire 2920 YL001

Description
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire - 22AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire
22AC3399
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire 22AC3399
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3399
Product Name Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details