Alpha Wire Hook-Up Wire, 20Awg, Blue, 30.5M; Jacket Material Alpha Wire 2920 BL005

Description
HOOK-UP WIRE, 20AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Blue, 30.5M; Jacket Material Alpha Wire - 22AC3384 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Blue, 30.5M; Jacket Material Alpha Wire
22AC3384
Hook-Up Wire, 20Awg, Blue, 30.5M; Jacket Material Alpha Wire 22AC3384
HOOK-UP WIRE, 20AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BLUE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3384
Product Name Hook-Up Wire, 20Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details