Alpha Wire Hook-Up Wire, 18Awg, Violet, 30.5M; Jacket Material Alpha Wire 2918 VI005

Description
HOOK-UP WIRE, 18AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 18AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Violet, 30.5M; Jacket Material Alpha Wire - 22AC3376 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Violet, 30.5M; Jacket Material Alpha Wire
22AC3376
Hook-Up Wire, 18Awg, Violet, 30.5M; Jacket Material Alpha Wire 22AC3376
HOOK-UP WIRE, 18AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, VIOLET, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3376
Product Name Hook-Up Wire, 18Awg, Violet, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details