Alpha Wire Hook-Up Wire, 18Awg, Slate, 30.5M; Jacket Material Alpha Wire 2918 SL005

Description
HOOK-UP WIRE, 18AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Slate, 30.5M; Jacket Material Alpha Wire - 22AC3374 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Slate, 30.5M; Jacket Material Alpha Wire
22AC3374
Hook-Up Wire, 18Awg, Slate, 30.5M; Jacket Material Alpha Wire 22AC3374
HOOK-UP WIRE, 18AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, SLATE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3374
Product Name Hook-Up Wire, 18Awg, Slate, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details