Alpha Wire Hook-Up Wire, 18Awg, Orange, 305M; Jacket Material Alpha Wire 2918 OR001

Description
HOOK-UP WIRE, 18AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 18AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Orange, 305M; Jacket Material Alpha Wire - 22AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Orange, 305M; Jacket Material Alpha Wire
22AC3369
Hook-Up Wire, 18Awg, Orange, 305M; Jacket Material Alpha Wire 22AC3369
HOOK-UP WIRE, 18AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, ORANGE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3369
Product Name Hook-Up Wire, 18Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details