Alpha Wire Hook-Up Wire, 18Awg, Green, 30.5M; Jacket Material Alpha Wire 2918 GR005

Description
HOOK-UP WIRE, 18AWG, GREEN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, GREEN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Green, 30.5M; Jacket Material Alpha Wire - 22AC3368 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Green, 30.5M; Jacket Material Alpha Wire
22AC3368
Hook-Up Wire, 18Awg, Green, 30.5M; Jacket Material Alpha Wire 22AC3368
HOOK-UP WIRE, 18AWG, GREEN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, GREEN, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.963mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3368
Product Name Hook-Up Wire, 18Awg, Green, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details