Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - Violet - 1000 ft 2916 VI001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Violet, 1000 ft, 2916 VI001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 VI001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Violet, 1000 ft, 2916 VI001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 VI001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - Violet - 1000 ft - ALP2916-VI001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - Violet - 1000 ft
ALP2916-VI001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - Violet - 1000 ft ALP2916-VI001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Violet, 1000 ft, 2916 VI001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 VI001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 16 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Violet, 1000 ft, 2916 VI001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2916 VI001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2916-VI001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Nickel plated copper - Violet - 1000 ft
Approvals UL AWM
Rated Voltage 600 volts
Nominal Diameter 0.0690 inch (1.75 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1198043001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details