Alpha Wire Hook-Up Wire, 16Awg, Slate, 305M; Jacket Material Alpha Wire 2916 SL001

Description
HOOK-UP WIRE, 16AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Slate, 305M; Jacket Material Alpha Wire - 22AC3353 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Slate, 305M; Jacket Material Alpha Wire
22AC3353
Hook-Up Wire, 16Awg, Slate, 305M; Jacket Material Alpha Wire 22AC3353
HOOK-UP WIRE, 16AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, SLATE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3353
Product Name Hook-Up Wire, 16Awg, Slate, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details