Alpha Wire Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire 2916 OR005

Description
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire - 22AC3350 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire
22AC3350
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire 22AC3350
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3350
Product Name Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details