Alpha Wire Hook-Up Wire, 16Awg, Green, 305M; Jacket Material Alpha Wire 2916 GR001

Description
HOOK-UP WIRE, 16AWG, GREEN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 16AWG, GREEN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Green, 305M; Jacket Material Alpha Wire - 22AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Green, 305M; Jacket Material Alpha Wire
22AC3347
Hook-Up Wire, 16Awg, Green, 305M; Jacket Material Alpha Wire 22AC3347
HOOK-UP WIRE, 16AWG, GREEN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, GREEN, 305M; Jacket Material:Fluoropolymer; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3347
Product Name Hook-Up Wire, 16Awg, Green, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Cable Assembly - 60176A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Cable Type Triaxial
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details