Alpha Wire Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire 2916 BR005

Description
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire - 22AC3346 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire
22AC3346
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire 22AC3346
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3346
Product Name Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details