Alpha Wire Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire 2916 BK005

Description
HOOK-UP WIRE, 16AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 16AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire - 22AC3342 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire
22AC3342
Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire 22AC3342
HOOK-UP WIRE, 16AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLACK, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3342
Product Name Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details