Alpha Wire Hook-Up Wire, Bus Bar 289

Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet
Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Bus Bar - 289 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Bus Bar
289
Hook-Up Wire, Bus Bar 289
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 289
Product Name Hook-Up Wire, Bus Bar
Rated Temperature 0 to 200 C (32 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details