Alpha Wire Hook-up Wire 289 SV005

Description
289 SILVER 100 FT
Request a Quote
Description
289 SILVER 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 289 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
289 SV005
Hook-up Wire 289 SV005
289 SILVER 100 FT

289 SILVER 100 FT

Buy Now
289 SV005 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP289-SV005 - Lapp Tannehill
Savage, MN, United States
289 SV005 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP289-SV005
289 SV005 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP289-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 12 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 289 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 289 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.081 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 12 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 289 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 289 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.081 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 289 SV005 ALP289-SV005
Product Name Hook-up Wire 289 SV005 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Approvals A-A-59551 ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details