Bus Bar Wire, part number 02F7883, is a 100-foot length of 12 AWG tinned copper wire designed for electrical applications. The wire is constructed from solid tinned copper, which enhances its corrosion resistance and conductivity. It complies with ASTM-B33 standards and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The operating temperature range for this wire is from 0 to 200°C, making it suitable for various applications. The wire has a nominal conductor DCR of 1.65 Ω per 1000 feet at 20°C. The product is packaged in a continuous length of 100 feet, making it convenient for projects requiring specific lengths.
BUS BAR WIRE, 100FT, 12AWG, TINNED COPPER; Jacket Material:Unjacketed;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7883 |
| Product Name | Bus Bar Wire, 100Ft, 12Awg, Tinned Copper; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |