Alpha Wire Hook-Up Wire, Bus Bar 286

Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet
Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Bus Bar - 286 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Bus Bar
286
Hook-Up Wire, Bus Bar 286
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 286
Product Name Hook-Up Wire, Bus Bar
Rated Temperature 0 to 200 C (32 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details