Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 2857/1 WH001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire - 02F9734 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
02F9734
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 02F9734
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9734
Product Name Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details