Alpha Wire Hook-up Wire 2857/1 WH001

Description
2857/1 WHITE 1000 FT
Request a Quote
Description
2857/1 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2857/1 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2857/1 WH001
Hook-up Wire 2857/1 WH001
2857/1 WHITE 1000 FT

2857/1 WHITE 1000 FT

Buy Now
2857/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP2857/1-WH001 - Lapp Tannehill
Savage, MN, United States
2857/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP2857/1-WH001
2857/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft ALP2857/1-WH001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 1000ft, 2857/1 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 1000ft, 2857/1 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2857/1 WH001 ALP2857/1-WH001
Product Name Hook-up Wire 2857/1 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details