Alpha Wire Hook-up Wire 2857/1 RD005

Description
2857/1 RED 100 FT
Request a Quote
Description
2857/1 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2857/1 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2857/1 RD005
Hook-up Wire 2857/1 RD005
2857/1 RED 100 FT

2857/1 RED 100 FT

Buy Now
HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V - 70134419 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V
70134419
HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V 70134419
HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V

HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V

Supplier's Site
2857/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP2857/1-RD005 - Lapp Tannehill
Savage, MN, United States
2857/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP2857/1-RD005
2857/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft ALP2857/1-RD005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 100ft, 2857/1 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 100ft, 2857/1 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2857/1 RD005 70134419 ALP2857/1-RD005
Product Name Hook-up Wire HOOK-UP WIRE,TFE TEFLON,MIL-W-16878E (TYPE E)++, 200C/600V 2857/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Rated Voltage 600 volts 600 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details