Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 2857/1 RD005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire - 02F9726 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
02F9726
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 02F9726
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9726
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details