Alpha Wire Hook-up Wire 2856/1 WH005

Description
2856/1 WHITE 100 FT
Request a Quote
Description
2856/1 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2856/1 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2856/1 WH005
Hook-up Wire 2856/1 WH005
2856/1 WHITE 100 FT

2856/1 WHITE 100 FT

Buy Now
Hook Up Wire - 2850029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850029
Hook Up Wire 2850029
Alpha Wire 2856/1 WH005 Hook Up Wire

Alpha Wire 2856/1 WH005 Hook Up Wire

Supplier's Site
2856/1 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 100ft - ALP2856/1-WH005 - Lapp Tannehill
Savage, MN, United States
2856/1 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 100ft
ALP2856/1-WH005
2856/1 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 100ft ALP2856/1-WH005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 100ft, 2856/1 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, White, 100ft, 2856/1 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire; 20 AWG; 0.01 in.; 0.052 in.; -60 degC; 200 degC; 600 V; Silver Plated Co - 70134929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 20 AWG; 0.01 in.; 0.052 in.; -60 degC; 200 degC; 600 V; Silver Plated Co
70134929
Wire; 20 AWG; 0.01 in.; 0.052 in.; -60 degC; 200 degC; 600 V; Silver Plated Co 70134929
High-Reliability TFE Teflonâ® Insulation, 20 AWG Conductor Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. Alpha’s TFE Teflon is rated for continuous operation in temperatures from -60 °C to +200 °C and retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments. Teflon is widely regarded as the ultimate high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

High-Reliability TFE Teflon® Insulation, 20 AWG Conductor
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
Alpha’s TFE Teflon is rated for continuous operation in temperatures from -60 °C to +200 °C and retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments. Teflon is widely regarded as the ultimate high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2856/1 WH005 2850029 ALP2856/1-WH005 70134929
Product Name Hook-up Wire Hook Up Wire 2856/1 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - White - 100ft Wire; 20 AWG; 0.01 in.; 0.052 in.; -60 degC; 200 degC; 600 V; Silver Plated Co
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
North American 20 AWG 20 AWG 20 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 7
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 133473-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details