Alpha Wire Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V; Jacket Material Alpha Wire 2856/1 WH005

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V; Jacket Material Alpha Wire - 88K2134 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V; Jacket Material Alpha Wire
88K2134
Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V; Jacket Material Alpha Wire 88K2134
HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, WHITE, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2134
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details