Alpha Wire Hook Up Wire, 100Ft, 20Awg, Copper, Red, 600V; Jacket Material Alpha Wire 2856/1 RD005

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 600V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 600V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 600V; Jacket Material Alpha Wire - 02F9706 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 600V; Jacket Material Alpha Wire
02F9706
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 600V; Jacket Material Alpha Wire 02F9706
HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 600V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 600V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9706
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, Red, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details