Alpha Wire Hook-up Wire 2856/1 RD005

Description
2856/1 RED 100 FT
Request a Quote
Description
2856/1 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2856/1 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2856/1 RD005
Hook-up Wire 2856/1 RD005
2856/1 RED 100 FT

2856/1 RED 100 FT

Buy Now
Hook Up Wire - 2850027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850027
Hook Up Wire 2850027
Alpha Wire 2856/1 RD005 Hook Up Wire

Alpha Wire 2856/1 RD005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 20 AWG; Solid; 0.010 in.; 0.052 in.; -60 degC; 600 V; Red - 70134931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; Solid; 0.010 in.; 0.052 in.; -60 degC; 600 V; Red
70134931
Wire, Hook-Up; 20 AWG; Solid; 0.010 in.; 0.052 in.; -60 degC; 600 V; Red 70134931
0.010 in. Insulation Thickness, 600 V, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. It is high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

0.010 in. Insulation Thickness, 600 V, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
It is high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

Supplier's Site
2856/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP2856/1-RD005 - Lapp Tannehill
Savage, MN, United States
2856/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP2856/1-RD005
2856/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft ALP2856/1-RD005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 100ft, 2856/1 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 100ft, 2856/1 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2856/1 RD005 2850027 70134931 ALP2856/1-RD005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 20 AWG; Solid; 0.010 in.; 0.052 in.; -60 degC; 600 V; Red 2856/1 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 100ft
Rated Temperature 200 C (392 F) -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
North American 20 AWG 20 AWG 20 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 7
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1004853001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details