Alpha Wire Hook-up Wire 2856/1 RD001

Description
2856/1 RED 1000 FT
Request a Quote
Description
2856/1 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2856/1 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2856/1 RD001
Hook-up Wire 2856/1 RD001
2856/1 RED 1000 FT

2856/1 RED 1000 FT

Buy Now
2856/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft - ALP2856/1-RD001 - Lapp Tannehill
Savage, MN, United States
2856/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft
ALP2856/1-RD001
2856/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft ALP2856/1-RD001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 1000ft, 2856/1 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 1000ft, 2856/1 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2856/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBGA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2856/1 RD001 ALP2856/1-RD001
Product Name Hook-up Wire 2856/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details