The Hook Up Wire, 1000Ft, 22AWG Copper White features a solid copper conductor with a gauge of 22 AWG and a PTFE insulation jacket. It is designed to operate within a temperature range of -60°C to 200°C and has a voltage rating of 600 VRMS. The wire has a nominal conductor DCR of 16.2 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product complies with UL AWM/STYLE 1213 and military specifications MIL-W-16878/4 (Type E), making it suitable for various applications. Additionally, it meets RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The wire is packaged in a 1000-foot reel, with dimensions of 6.5 x 2 x 1.9 inches.
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 88K1363 |
| Product Name | Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |