Alpha Wire Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire 2855/1 VI001

Description
HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire - 85K9741 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire
85K9741
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire 85K9741
HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9741
Product Name Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details