Alpha Wire Hook-up Wire 2854/1 VI005

Description
2854/1 VIOLET 100 FT
Request a Quote
Description
2854/1 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2854/1 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2854/1 VI005
Hook-up Wire 2854/1 VI005
2854/1 VIOLET 100 FT

2854/1 VIOLET 100 FT

Buy Now
2854/1 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Violet - 100ft - ALP2854/1-VI005 - Lapp Tannehill
Savage, MN, United States
2854/1 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Violet - 100ft
ALP2854/1-VI005
2854/1 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Violet - 100ft ALP2854/1-VI005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Violet, 100ft, 2854/1 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Violet, 100ft, 2854/1 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2854/1 VI005 ALP2854/1-VI005
Product Name Hook-up Wire 2854/1 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Violet - 100ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1873243001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.1500 mm² (2.33E-4 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details