Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire 2854/1 OR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire - 88K2133 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire
88K2133
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire 88K2133
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2133
Product Name Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details