Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 2854/1 GR001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire - 02F9675 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
02F9675
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 02F9675
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9675
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details