Alpha Wire Hook-up Wire 2854/1 BL001

Description
2854/1 BLUE 1000 FT
Request a Quote
Description
2854/1 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2854/1 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2854/1 BL001
Hook-up Wire 2854/1 BL001
2854/1 BLUE 1000 FT

2854/1 BLUE 1000 FT

Buy Now
Hook Up Wire - 2773689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773689
Hook Up Wire 2773689
Alpha Wire 2854/1 BL001 Hook Up Wire

Alpha Wire 2854/1 BL001 Hook Up Wire

Supplier's Site
2854/1 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Blue - 1000ft - ALP2854/1-BL001 - Lapp Tannehill
Savage, MN, United States
2854/1 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Blue - 1000ft
ALP2854/1-BL001
2854/1 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Blue - 1000ft ALP2854/1-BL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Blue, 1000ft, 2854/1 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Blue, 1000ft, 2854/1 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2854/1 BL001 2773689 ALP2854/1-BL001
Product Name Hook-up Wire Hook Up Wire 2854/1 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Blue - 1000ft
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
North American 24 AWG 24 AWG
Stranding Type 1
Approvals UL Listing Mark; UL 1213
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 108201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details