Alpha Wire Hook-up Wire 2853/1 YL005

Description
2853/1 YELLOW 100 FT
Request a Quote
Description
2853/1 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2853/1 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2853/1 YL005
Hook-up Wire 2853/1 YL005
2853/1 YELLOW 100 FT

2853/1 YELLOW 100 FT

Buy Now
Wire, Hook-Up; 26 AWG; Solid; 0.010 in.; 0.036 in.; -60 degC; 600 V; Yellow - 70134905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; Solid; 0.010 in.; 0.036 in.; -60 degC; 600 V; Yellow
70134905
Wire, Hook-Up; 26 AWG; Solid; 0.010 in.; 0.036 in.; -60 degC; 600 V; Yellow 70134905
0.010 in. Insulation Thickness, 600 V, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. It is high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

0.010 in. Insulation Thickness, 600 V, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
It is high performance wire insulation material for environments characterized by extreme thermal or chemical conditions.

Supplier's Site
2853/1 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALP2853/1-YL005 - Lapp Tannehill
Savage, MN, United States
2853/1 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALP2853/1-YL005
2853/1 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALP2853/1-YL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, Solid Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 2853/1 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2853/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, Solid Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 2853/1 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2853/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2853/1 YL005 70134905 ALP2853/1-YL005
Product Name Hook-up Wire Wire, Hook-Up; 26 AWG; Solid; 0.010 in.; 0.036 in.; -60 degC; 600 V; Yellow 2853/1 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Rated Voltage 600 volts 600 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details