The Hook Up Wire, 1000Ft 26AWG Copper Yellow, features a solid copper conductor with a gauge of 26 AWG and a PTFE insulation jacket. It is rated for a maximum operating temperature of 200°C and has a voltage rating of 600 VRMS. The wire has a nominal conductor DCR of 41 Ω per 1000 feet at 20°C and an inductance of 0.06 µH per foot. The product complies with UL AWM/STYLE 1213 and military specifications MIL-W-16878/4 (Type E). It is also RoHS compliant and meets the requirements of the EU Directive 2011/65/EU. The wire is packaged in a 1000-foot reel, with dimensions suitable for storage and handling. This product is suitable for applications requiring reliable electrical connections in environments with varying temperature conditions.
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8132 |
| Product Name | Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |