Alpha Wire Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 2853/1 OR001

Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire - 06M3923 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
06M3923
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 06M3923
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3923
Product Name Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details