Alpha Wire Hook-up Wire 2845/7 WH005

Description
2845/7 WHITE 100 FT
Request a Quote
Description
2845/7 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/7 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/7 WH005
Hook-up Wire 2845/7 WH005
2845/7 WHITE 100 FT

2845/7 WHITE 100 FT

Buy Now
2845/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft - ALP2845/7-WH005 - Lapp Tannehill
Savage, MN, United States
2845/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft
ALP2845/7-WH005
2845/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft ALP2845/7-WH005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2845/7 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2845/7 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.006 in.;0.042 in.; -60 degC; 250 V; White - 70135043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.006 in.;0.042 in.; -60 degC; 250 V; White
70135043
Wire, Hook-Up; 22 AWG; 7/30; 0.006 in.;0.042 in.; -60 degC; 250 V; White 70135043
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2845/7 WH005 ALP2845/7-WH005 70135043
Product Name Hook-up Wire 2845/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft Wire, Hook-Up; 22 AWG; 7/30; 0.006 in.;0.042 in.; -60 degC; 250 V; White
Approvals CA Prop 65 NEMA HP3-ETXBFB MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details