Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 2845/7 RD005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire - 86K9029 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
86K9029
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 86K9029
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9029
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details