Alpha Wire Hook-up Wire 2845/7 RD005

Description
100' RED HOOK-UP WIRE
Request a Quote
Description
100' RED HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/7 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/7 RD005
Hook-up Wire 2845/7 RD005
100' RED HOOK-UP WIRE

100' RED HOOK-UP WIRE

Buy Now
2845/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft - ALP2845/7-RD005 - Lapp Tannehill
Savage, MN, United States
2845/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft
ALP2845/7-RD005
2845/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft ALP2845/7-RD005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2845/7 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2845/7 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/7 RD005 ALP2845/7-RD005
Product Name Hook-up Wire 2845/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBFB
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 0426183001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details