The Hook Up Wire, 1000Ft, 22AWG Copper Brown, features a PTFE jacket and is designed for a wide range of electrical applications. It has a conductor size of 22 AWG and a nominal insulation wall thickness of 0.006 inches. The wire operates effectively within a temperature range of -60 to 200°C and has a voltage rating of 250 VRMS. The product complies with military specifications MIL-W-16878/6 (Type ET) and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a maximum pull tension of 5.5 lbs and a nominal conductor DCR of 15.1 Ω per 1000 feet at 20°C. This product is suitable for engineers looking for reliable hookup wire for various projects.
HOOK UP WIRE, 1000FT, 22AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F9618 |
| Product Name | Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |