Alpha Wire Hook-up Wire 2845/19 SL005

Description
100' SLATE HOOK-UP WIRE
Request a Quote
Description
100' SLATE HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/19 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/19 SL005
Hook-up Wire 2845/19 SL005
100' SLATE HOOK-UP WIRE

100' SLATE HOOK-UP WIRE

Buy Now
2845/19 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft - ALP2845/19-SL005 - Lapp Tannehill
Savage, MN, United States
2845/19 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
ALP2845/19-SL005
2845/19 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft ALP2845/19-SL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2845/19 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2845/19 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/19 SL005 ALP2845/19-SL005
Product Name Hook-up Wire 2845/19 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBFE
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details