Alpha Wire Hook-up Wire 2845/19 OR005

Description
100' ORANGE HOOK-UP WIRE
Request a Quote
Description
100' ORANGE HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/19 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/19 OR005
Hook-up Wire 2845/19 OR005
100' ORANGE HOOK-UP WIRE

100' ORANGE HOOK-UP WIRE

Buy Now
2845/19 OR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Orange - 100ft - ALP2845/19-OR005 - Lapp Tannehill
Savage, MN, United States
2845/19 OR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Orange - 100ft
ALP2845/19-OR005
2845/19 OR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Orange - 100ft ALP2845/19-OR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Orange, 100ft, 2845/19 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Orange, 100ft, 2845/19 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Orange - 70135059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Orange
70135059
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Orange 70135059
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2845/19 OR005 ALP2845/19-OR005 70135059
Product Name Hook-up Wire 2845/19 OR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Orange - 100ft Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Orange
Approvals CA Prop 65 NEMA HP3-ETXBFE MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details