Alpha Wire Hook-up Wire 2845/19 GR001

Description
2845/19 GREEN 1000 FT
Request a Quote
Description
2845/19 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/19 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/19 GR001
Hook-up Wire 2845/19 GR001
2845/19 GREEN 1000 FT

2845/19 GREEN 1000 FT

Buy Now
2845/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft - ALP2845/19-GR001 - Lapp Tannehill
Savage, MN, United States
2845/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft
ALP2845/19-GR001
2845/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft ALP2845/19-GR001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Green, 1000ft, 2845/19 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Green, 1000ft, 2845/19 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/19 GR001 ALP2845/19-GR001
Product Name Hook-up Wire 2845/19 GR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Green - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBFE
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details