Alpha Wire Hook-up Wire 2845/19 BR001

Description
2845/19 BROWN 1000 FT
Request a Quote
Description
2845/19 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/19 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/19 BR001
Hook-up Wire 2845/19 BR001
2845/19 BROWN 1000 FT

2845/19 BROWN 1000 FT

Buy Now
2845/19 BR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Brown - 1000ft - ALP2845/19-BR001 - Lapp Tannehill
Savage, MN, United States
2845/19 BR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Brown - 1000ft
ALP2845/19-BR001
2845/19 BR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Brown - 1000ft ALP2845/19-BR001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Brown, 1000ft, 2845/19 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Brown, 1000ft, 2845/19 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2845/19 BR001 ALP2845/19-BR001
Product Name Hook-up Wire 2845/19 BR001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Brown - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBFE
Rated Voltage 250 volts
Nominal Diameter 0.0420 inch (1.07 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1793213001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details