Alpha Wire Hook-up Wire 2845/19 BK005

Description
100' BLACK HOOK-UP WIRE
Request a Quote
Description
100' BLACK HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2845/19 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2845/19 BK005
Hook-up Wire 2845/19 BK005
100' BLACK HOOK-UP WIRE

100' BLACK HOOK-UP WIRE

Buy Now
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Black - 70135054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Black
70135054
Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Black 70135054
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2845/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2845/19-BK005 - Lapp Tannehill
Savage, MN, United States
2845/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2845/19-BK005
2845/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2845/19-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2845/19 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2845/19 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2845/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBFE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2845/19 BK005 70135054 ALP2845/19-BK005
Product Name Hook-up Wire Wire, Hook-Up; 22 AWG; 19/34; 0.006 in.; 0.044 in.; -60 degC; 250 V; Black 2845/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBFE
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 0809963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details