Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 2844/7 YL001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire - 02F9576 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
02F9576
Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 02F9576
HOOK UP WIRE, 1000FT, 24AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9576
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-185-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details